Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905295
2905295
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2905295 Datasheet
History Price: $33.8
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905295 vs 2900394
Part No
2905295
2900394
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
RIF
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
72VDC
Voltage - Load
24 V ~ 253 V
12 V ~ 140 V
Load Current
750 mA
3:00:00
Termination Style
Plug In
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-