2905295
2905295
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2905295 Datasheet
History Price: $33.8
In Stock: 6800
2905295 vs 2905494
Part No
Series
RIF
PLC-HPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
24 V ~ 253 V
12 V ~ 250 V
Load Current
750 mA
10:00:00
Termination Style
Plug In
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-