Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905491
2905491
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 3-30V
Manufacturer:
Phoenix Contact
Datasheet:
2905491 Datasheet
History Price: $202.48
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905491 vs 2902974
Part No
2905491
2902974
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ST-OV2
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
3 V ~ 30 V
14 V ~ 30 V
Load Current
5:00:00
50 mA
Termination Style
Plug In
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-