Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905494
2905494
Active
Solid State Relays
Description:
PLC-HPT-24DC/220DC/10
Manufacturer:
Phoenix Contact
Datasheet:
2905494 Datasheet
History Price: $89.74
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905494 vs 2904631
Part No
2905494
2904631
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-HPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
19.2 ~ 28.8VDC
24VDC
Voltage - Load
12 V ~ 250 V
24 V ~ 253 V
Load Current
10:00:00
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-