2905494
2905494
Active
Description:  PLC-HPT-24DC/220DC/10
Manufacturer:  Phoenix Contact
Datasheet:   2905494 Datasheet
History Price: $89.74
In Stock: 38800
2905494 vs 2908172
Part No
Series
PLC-HPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
19.2 ~ 28.8VDC
24VDC
Voltage - Load
12 V ~ 250 V
5 V ~ 30 V
Load Current
10:00:00
3 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module