2908173
2908173
Active
Description:  SSR RELAY SPST-NO 3MA 5-30V
Manufacturer:  Phoenix Contact
Datasheet:   2908173 Datasheet
History Price: $29.574
In Stock: 3600
2908173 vs 2904632
Part No
Series
PLC-OSC
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
24VDC
Voltage - Load
5 V ~ 30 V
24 V ~ 253 V
Load Current
3 mA
2.4 A
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
Module
-