2909645
2909645
Active
Description:  REL-MR- 24DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909645 Datasheet
History Price: $20.19
In Stock: 30800
2909645 vs 2909775
Part No
Series
REL-MR
PSR-SCP
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
120VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC - Max
250VAC, 250VDC - Max
Coil Current
7 mA
7 mA
Coil Type
Non Latching
Non Latching
Features
-
Socket Included, Test Button, Varistor
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
10 ms
Contact Material
2.5 ms
20 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 45℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)