2909647
2909647
Active
Description:  REL-MR- 60DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909647 Datasheet
History Price: $25.875
In Stock: 47200
2909647 vs 2909666
Part No
Series
REL-MR
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
60VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC - Max
250VAC, 250VDC - Max
Coil Current
3 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode, Lighted Indicator, Socket Included
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
9.7 VDC
Must Release Voltage
-
-
Operating Temperature
5 ms
5 ms
Contact Material
2.5 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)