2909651
2909651
Active
Description:  PLC-RSC-120UC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909651 Datasheet
History Price: $32.56
In Stock: 12800
2909651 vs 2909649
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.5 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class A
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
6 ms
5 ms
Contact Material
15 ms
8 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)