2909655
2909655
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2909655 Datasheet
History Price: $34.23
In Stock: 36400
2909655 vs 2903327
Part No
Series
PLC-RSC
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9 mA
6 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18.5 VDC
-
Must Release Voltage
-
-
Operate Time
5 ms
12 ms
Release Time
8 ms
20 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi), Gold (Au)