2909661
2909661
Active
Description:  PLC-RSC- 24DC/ 1/MS/ACT
Manufacturer:  Phoenix Contact
Datasheet:   2909661 Datasheet
History Price: $22.63
In Stock: 44800
2909661 vs 2909644
Part No
Series
PLC-RSC
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
14 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
5 ms
Contact Material
8 ms
2.5 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)