2909666
2909666
Active
Description:  PLC-RPT- 12DC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909666 Datasheet
History Price: $29.25
In Stock: 44000
2909666 vs 2909667
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
15.3 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class A
Class A
Must Operate Voltage
9.7 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
5 ms
Contact Material
8 ms
8 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)