2909666
2909666
Active
Description:  PLC-RPT- 12DC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909666 Datasheet
History Price: $29.25
In Stock: 44000
2909666 vs 2909884
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
15.3 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
Class A
Must Operate Voltage
9.7 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
8 ms
Contact Material
8 ms
10 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)