2909670
2909670
Active
Description:  PLC-RPT-230UC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909670 Datasheet
History Price: $31.986
In Stock: 9600
2909670 vs 2909661
Part No
Series
PLC-RPT
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.2 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
5 ms
Contact Material
15 ms
8 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)