2909670
2909670
Active
Description:  PLC-RPT-230UC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909670 Datasheet
History Price: $31.986
In Stock: 9600
2909670 vs 2909666
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.2 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class A
Class A
Must Operate Voltage
-
9.7 VDC
Must Release Voltage
-
-
Operating Temperature
7 ms
5 ms
Contact Material
15 ms
8 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)