2909671
2909671
Active
Description:  PLC-RSC- 12DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909671 Datasheet
History Price: $30.9
In Stock: 26000
2909671 vs 2909653
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
15.3 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
9.7 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
7 ms
Contact Material
8 ms
15 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)