2909672
2909672
Active
Description:  PLC-RPT- 24DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909672 Datasheet
History Price: $34.23
In Stock: 42400
2909672 vs 2909647
Part No
Series
PLC-RPT
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
60VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
9 mA
3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
18.5 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
5 ms
Contact Material
8 ms
2.5 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)