2909673
2909673
Active
Description:  PLC-RPT- 24UC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909673 Datasheet
History Price: $33.534
In Stock: 8800
2909673 vs 2909738
Part No
Series
PLC-RPT
REL-IR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
11 mA
38 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Mechanical Indicator
Termination Style
Spring Terminal
Plug In
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
19.4 VAC/DC
-
Must Release Voltage
-
-
Operating Temperature
6 ms
13 ms
Contact Material
15 ms
3 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)