2909674
2909674
Active
Description:  PLC-RPT-120UC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909674 Datasheet
History Price: $36.63
In Stock: 25200
2909674 vs 2909651
Part No
Series
PLC-RPT
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.5 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class A
Class A
Must Operate Voltage
93.6 VAC/DC
-
Must Release Voltage
-
-
Operating Temperature
6 ms
6 ms
Contact Material
15 ms
15 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)