2909679
2909679
Active
Description:  PLC-RPT-120UC/ 1AU/MS/SEN
Manufacturer:  Phoenix Contact
Datasheet:   2909679 Datasheet
History Price: $35.595
In Stock: 24400
2909679 vs 2909741
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VDC
Contact Form
SPST-NO (1 Form A)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.5 A
42 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
93.6 VAC/DC
-
Must Release Voltage
-
-
Operating Temperature
-
13 ms
Contact Material
15 ms
14 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)