2909738
2909738
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2909738 Datasheet
History Price: $23.08
In Stock: 7200
2909738 vs 2909884
Part No
Series
REL-IR
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
38 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Diode, Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
13 ms
8 ms
Contact Material
3 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)