2909741
2909741
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2909741 Datasheet
History Price: $46.15
In Stock: 6400
2909741 vs 2909647
Part No
Series
RIF
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
60VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
42 mA
3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
13 ms
5 ms
Contact Material
14 ms
2.5 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)