2909744
2909744
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909744 Datasheet
History Price: $24.35
In Stock: 39200
2909744 vs 2909679
Part No
Series
REL-IR
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
120VAC
120VAC/DC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
13 mA
3.5 A
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
93.6 VAC/DC
Must Release Voltage
-
-
Operating Temperature
15 ms
-
Contact Material
20 ms
15 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)