2909774
2909774
Active
Description:  RELAY GEN PURPOSE SPDT 8.5A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909774 Datasheet
History Price: $16.44
In Stock: 19300
2909774 vs 2909673
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
24VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8.5 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
7 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
19.4 VAC/DC
Must Release Voltage
-
-
Operating Temperature
10 ms
6 ms
Contact Material
20 ms
15 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)