2909776
2909776
Active
Description:  RELAY GEN PURPOSE SPDT 10A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909776 Datasheet
History Price: $16.44
In Stock: 4800
2909776 vs 2909667
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
7 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included, Test Button, Varistor
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
10 ms
5 ms
Contact Material
20 ms
8 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)