2909846
2909846
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909846 Datasheet
History Price: $48.71
In Stock: 37600
2909846 vs 2909672
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
24VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
13 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
18.5 VDC
Must Release Voltage
-
-
Operating Temperature
15 ms
5 ms
Contact Material
20 ms
8 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)