2909846
2909846
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909846 Datasheet
History Price: $48.71
In Stock: 37600
2909846 vs 2909740
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
120VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
13 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
15 ms
15 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 50℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)