2909884
2909884
Active
Description:  RIF-1-RPT-LDP-24DC/1IC
Manufacturer:  Phoenix Contact
Datasheet:   2909884 Datasheet
History Price: $15.58
In Stock: 36800
2909884 vs 2909680
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
7 ms
Contact Material
10 ms
15 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)