2940171
2940171
Active
Description:  RELAY GEN PURPOSE SPST 3A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2940171 Datasheet
History Price: $87.92
In Stock: 6000
2940171 vs 2946560
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
3:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
6.5 mA
-
Coil Type
Non Latching
Non Latching
Features
-
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
-20℃ ~ 50℃
Contact Material
15 ms
Silver Cadmium Oxide (AgCdO)
Relay Type
-20℃ ~ 50℃
-
Operate Time
Silver Nickel (AgNi)
General Purpose