Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2940223
2940223
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:
Phoenix Contact
Datasheet:
2940223 Datasheet
History Price: $115.24
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2940223 vs 2944229
Part No
2940223
2944229
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OE
EMG10-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
3 V ~ 48 V
5 V ~ 36 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-