2940401
2940401
Active
Description:  RELAY GEN PURPOSE DPDT 5A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2940401 Datasheet
History Price: $100.84
In Stock: 5200
2940401 vs 2941332
Part No
Series
EMG 17-REL
EMG17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VAC/DC
48VAC/DC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
10 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
8 ms
Contact Material
10 ms
10 ms
Relay Type
-20℃ ~ 40℃
-20℃ ~ 40℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)