2940760
2940760
Active
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2940760 Datasheet
History Price: $102
In Stock: 4400
2940760 vs 2942616
Part No
Series
EMG 22-REL
EMG12-RE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
500 mA
Switching Voltage
250VAC, 250VDC - Max
30VAC, 36VDC - Max
Coil Current
18 mA
5 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included, Varistor
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
10 ms
6 ms
Contact Material
8 ms
7 ms
Relay Type
-20℃ ~ 40℃
-20℃ ~ 40℃
Operate Time
Silver Nickel (AgNi)
Silver Palladium (AgPd), Gold (Au)