2940854
2940854
Obsolete
Description:  EMG17-REL/KSR-SDS24/21-21/SO95
Manufacturer:  Phoenix Contact
Datasheet:   2940854 Datasheet
History Price: Obsolete
In Stock: 20800
2940854 vs 2947718
Part No
Series
EMG 17-REL
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
3:00:00
-
Switching Voltage
230VAC, 230VDC - Max
-
Coil Current
11 mA
-
Coil Type
Non Latching
Non Latching
Features
-
Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-
Contact Material
5 ms
Silver Nickel (AgNi), Gold (Au)
Relay Type
-20℃ ~ 40℃
-
Operate Time
Silver Nickel (AgNi)
General Purpose