2941170
2941170
Active
Description:  RELAY GEN PURPOSE SPST 3A 5V
Manufacturer:  Phoenix Contact
Datasheet:   2941170 Datasheet
History Price: $86.78
In Stock: 3600
2941170 vs 2943754
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VAC/DC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
3:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
23 mA
-
Coil Type
Non Latching
Non Latching
Features
-
Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-20℃ ~ 55℃
Contact Material
15 ms
Silver Cadmium Oxide (AgCdO)
Relay Type
-20℃ ~ 50℃
-
Operate Time
Silver Nickel (AgNi)
General Purpose