2941332
2941332
Active
Description:  RELAY GEN PURPOSE DPDT 5A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2941332 Datasheet
History Price: $116.07
In Stock: 36400
2941332 vs 2940401
Part No
Series
EMG17-REL
EMG 17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VAC/DC
48VAC/DC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
10 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
8 ms
Contact Material
10 ms
10 ms
Relay Type
-20℃ ~ 40℃
-20℃ ~ 40℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)