Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2941620
2941620
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 6A 0-250V
Manufacturer:
Phoenix Contact
Datasheet:
2941620 Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2941620 vs 2946793
Part No
2941620
2946793
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
PLC-OPT
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
-
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
DC
Voltage - Input
24VAC/DC
12VDC
Voltage - Load
0 V ~ 250 V
10 V ~ 30 V
Load Current
6:00:00
2:00:00
Termination Style
-
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-