2941646
2941646
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2941646 Datasheet
History Price: $171.81
In Stock: 35600
2941646 vs 2942807
Part No
Series
-
EMG 10-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
23 mA
1500VA, 140W
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
9 ms
-20℃ ~ 40℃
Contact Material
10 ms
Silver Nickel (AgNi)
Relay Type
-25℃ ~ 50℃
cULus, EAC, UL
Operate Time
Silver Tin Oxide (AgSnO)
General Purpose