2941646
2941646
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2941646 Datasheet
History Price: $171.81
In Stock: 35600
2941646 vs 2944520
Part No
Series
-
EMG 17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
-
Switching Voltage
250VAC, 250VDC - Max
30VAC, 36VDC - Max
Coil Current
23 mA
-
Coil Type
Non Latching
-
Features
Diode, Lighted Indicator, Socket Included
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
9 ms
-
Contact Material
10 ms
-
Relay Type
-25℃ ~ 50℃
cULus, EAC, UL
Operate Time
Silver Tin Oxide (AgSnO)
General Purpose