2942616
2942616
Active
Description:  EMG12-REL/KSR-230/1AU
Manufacturer:  Phoenix Contact
Datasheet:   2942616 Datasheet
History Price: $103.72
In Stock: 1200
2942616 vs 2944520
Part No
Series
EMG12-RE
EMG 17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
-
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
5 mA
-
Coil Type
Non Latching
-
Features
-
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
6 ms
-
Contact Material
7 ms
-
Relay Type
-20℃ ~ 40℃
cULus, EAC, UL
Operate Time
Silver Palladium (AgPd), Gold (Au)
General Purpose