Series
EMG12-RE
EMG 22-REL
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
6:00:00
Switching Voltage
30VAC, 36VDC - Max
250VAC, 250VDC - Max
Coil Current
5 mA
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Coil Insulation
-
Class A
Must Operate Voltage
-
207 VAC/DC
Operating Temperature
6 ms
-20℃ ~ 50℃
Contact Material
7 ms
Silver Nickel (AgNi), Gold (Au)
Relay Type
-20℃ ~ 40℃
EAC
Operate Time
Silver Palladium (AgPd), Gold (Au)
General Purpose