2942807
2942807
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2942807 Datasheet
History Price: $67.53
In Stock: 400
2942807 vs 2942616
Part No
Series
EMG 10-REL
EMG12-RE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
500 mA
Switching Voltage
250VAC, 250VDC - Max
30VAC, 36VDC - Max
Coil Current
1500VA, 140W
5 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 40℃
6 ms
Contact Material
Silver Nickel (AgNi)
7 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Palladium (AgPd), Gold (Au)