2943767
2943767
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2943767 Datasheet
History Price: $257.72
In Stock: 33200
2943767 vs 2944520
Part No
Series
-
EMG 17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
-
Switching Voltage
250VAC, 250VDC - Max
30VAC, 36VDC - Max
Coil Current
-
-
Coil Type
Non Latching
-
Features
Socket Included
Socket Included
Termination Style
-
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 55℃
-
Contact Material
Silver Nickel (AgNi)
-
Relay Type
-
cULus, EAC, UL
Operate Time
General Purpose
General Purpose