Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2944261
2944261
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 5-36V
Manufacturer:
Phoenix Contact
Datasheet:
2944261 Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2944261 vs 2946780
Part No
2944261
2946780
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG10-OV
EMG
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC
5VDC
Voltage - Load
5 V ~ 36 V
10 V ~ 30 V
Load Current
1:00:00
2:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
-
Supplier Device Package
-
-