Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2944410
2944410
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 12-60V
Manufacturer:
Phoenix Contact
Datasheet:
2944410 Datasheet
History Price: Obsolete
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2944410 vs 2941620
Part No
2944410
2941620
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG17-OV
EMG
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
-
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, DC
Voltage - Input
5VDC
24VAC/DC
Voltage - Load
12 V ~ 60 V
0 V ~ 250 V
Load Current
3:00:00
6:00:00
Termination Style
Screw Terminal
-
Package / Case
Module
-
Supplier Device Package
-
-