2944520
2944520
Active
Description:  RELAY GEN PURPOSE SPDT 230V
Manufacturer:  Phoenix Contact
Datasheet:   2944520 Datasheet
History Price: $109.17
In Stock: 16000
2944520 vs 2942616
Part No
Series
EMG 17-REL
EMG12-RE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
-
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
-
5 mA
Coil Type
-
Non Latching
Features
Socket Included
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
6 ms
Contact Material
-
7 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Palladium (AgPd), Gold (Au)