2946654
2946654
Active
Description:  RELAY GEN PURPOSE SPDT 6A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2946654 Datasheet
History Price: $103.149
In Stock: 14400
2946654 vs 2941170
Part No
Series
EMG17-REL
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VDC
5VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
3:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
23 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Socket Included
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-40℃ ~ 50℃
8 ms
Contact Material
Silver Tin Oxide (AgSnO)
15 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 50℃
Operate Time
General Purpose
Silver Nickel (AgNi)