2946793
2946793
Obsolete
Description:  SSR RELAY SPST-NO 2A 10-30V
Manufacturer:  Phoenix Contact
Datasheet:   2946793 Datasheet
History Price: Obsolete
In Stock: 26800
2946793 vs 2940207
Part No
Series
PLC-OPT
DEK-OE
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
24VDC
Voltage - Load
10 V ~ 30 V
3 V ~ 48 V
Load Current
2:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-