2946793
2946793
Obsolete
Description:  SSR RELAY SPST-NO 2A 10-30V
Manufacturer:  Phoenix Contact
Datasheet:   2946793 Datasheet
History Price: Obsolete
In Stock: 26800
2946793 vs 2941714
Part No
Series
PLC-OPT
EMG
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
12VDC
24VDC
Voltage - Load
10 V ~ 30 V
110 V ~ 550 V
Load Current
2:00:00
9:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-