2947653
2947653
Active
Description:  RELAY GEN PURPOSE SPDT 230V
Manufacturer:  Phoenix Contact
Datasheet:   2947653 Datasheet
History Price: $105.72
In Stock: 47200
2947653 vs 2941332
Part No
Series
-
EMG17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
48VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
-
5:00:00
Switching Voltage
-
250VAC, 250VDC - Max
Coil Current
-
10 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included
Lighted Indicator, Socket Included
Termination Style
-
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
8 ms
Contact Material
Silver Nickel (AgNi)
10 ms
Relay Type
-
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi), Gold (Au)