2947718
2947718
Active
Description:  RELAY GEN PURPOSE DPDT 24V
Manufacturer:  Phoenix Contact
Datasheet:   2947718 Datasheet
History Price: $133.59
In Stock: 13600
2947718 vs 2942108
Part No
Series
-
EMG 10-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
-
6:00:00
Switching Voltage
-
250VAC, 250VDC - Max
Coil Current
-
21 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included
Socket Included
Termination Style
-
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
7 ms
Contact Material
Silver Nickel (AgNi), Gold (Au)
11 ms
Relay Type
-
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi)